Camden Electronics Ltd. Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92VD/9S

Description
TB, PLUGGABLE, 9POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 9POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6367 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6367
Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6367
TB, PLUGGABLE, 9POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 9POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6367
Product Name Tb, Pluggable, 9Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2205.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Through terminal block - 2002-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers