Camden Electronics Ltd. Terminal Block, Pluggable, 8Pos; Pitch Spacing Camdenboss CTBP92VD/8R

Description
TERMINAL BLOCK, PLUGGABLE, 8POS; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos; Pitch Spacing Camdenboss - 78Y6364 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos; Pitch Spacing Camdenboss
78Y6364
Terminal Block, Pluggable, 8Pos; Pitch Spacing Camdenboss 78Y6364
TERMINAL BLOCK, PLUGGABLE, 8POS; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6364
Product Name Terminal Block, Pluggable, 8Pos; Pitch Spacing Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2223.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details