Camden Electronics Ltd. Tb, Pluggable, 2Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92HE/2

Description
TB, PLUGGABLE, 2POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 2POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 2Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6338 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 2Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6338
Tb, Pluggable, 2Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6338
TB, PLUGGABLE, 2POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 2POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6338
Product Name Tb, Pluggable, 2Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7700-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details