Camden Electronics Ltd. Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP9208/9

Description
TB, PLUGGABLE, 9POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 9POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6455 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6455
Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6455
TB, PLUGGABLE, 9POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 9POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6455
Product Name Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.164 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers