Camden Electronics Ltd. Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP9208/8

Description
TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6454 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6454
Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6454
TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6454
Product Name Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Through terminal block - 2004-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers