The product is a pluggable terminal block with a pitch spacing of 5.08mm, designed for use with 28-14 AWG wire sizes. It features a two-position configuration and utilizes a rising clamp connection method. The terminal block is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. It has a rated current of 15A and a rated voltage of 300V, making it suitable for various electrical applications. The insulation resistance is rated at 500MΩ at 500V, and it can withstand a voltage of AC2000V for one minute. The product is designed for easy installation with captive screws and guided pin alignment, and it is compliant with RoHS standards.
TB, PLUGGABLE, 2POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 78Y6448 |
| Product Name | Tb, Pluggable, 2Pos, 28-14Awg; Pitch Spacing Camdenboss |
| North American | 28 to 14 AWG |