Camden Electronics Ltd. Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP9200/9

Description
TB, PLUGGABLE, 9POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 9POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6444 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6444
Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6444
TB, PLUGGABLE, 9POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 9POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:9Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6444
Product Name Tb, Pluggable, 9Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Below Board
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-06D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details