Camden Electronics Ltd. Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Camdenboss CTBP77VP/3

Description
TB, WIRE TO BRD, 3POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:52A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:52A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Camdenboss - 01AC6674 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Camdenboss
01AC6674
Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Camdenboss 01AC6674
TB, WIRE TO BRD, 3POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:52A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:52A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6674
Product Name Tb, Wire To Brd, 3Pos, 6Awg; Pitch Spacing Camdenboss
North American 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.203IA - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Carrier terminal block - 2002-2961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers