Camden Electronics Ltd. Tb, Wire To Board, 2Pos, 22-14Awg; Pitch Spacing Camdenboss CTBP5000/2

Description
TB, WIRE TO BOARD, 2POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 2POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 2Pos, 22-14Awg; Pitch Spacing Camdenboss - 78Y6322 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 22-14Awg; Pitch Spacing Camdenboss
78Y6322
Tb, Wire To Board, 2Pos, 22-14Awg; Pitch Spacing Camdenboss 78Y6322
TB, WIRE TO BOARD, 2POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6322
Product Name Tb, Wire To Board, 2Pos, 22-14Awg; Pitch Spacing Camdenboss
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details