Camden Electronics Ltd. Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss CTBP1050/2

Description
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes
Description
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss - 01AC6667 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss
01AC6667
Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss 01AC6667
TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 14AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6667
Product Name Tb, Wire To Brd, 2Pos, 14Awg; Pitch Spacing Camdenboss
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 3
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-12A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.161 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers