Camden Electronics Ltd. Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss CTBP0508/2

Description
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss - 01AC6663 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss
01AC6663
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss 01AC6663
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6663
Product Name Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.956 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers