Camden Electronics Ltd. Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss CTBP0500/2

Description
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss - 01AC6661 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss
01AC6661
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss 01AC6661
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6661
Product Name Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Camdenboss
North American 22 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2859.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H35.00/18-D
View Details