Camden Electronics Ltd. Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Camdenboss CTBP04VZ/3

Description
TB, WIRE TO BRD, 3POS, 10AWG; Pitch Spacing:9.5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 10AWG; Pitch Spacing:9.5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Camdenboss - 01AC6660 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Camdenboss
01AC6660
Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Camdenboss 01AC6660
TB, WIRE TO BRD, 3POS, 10AWG; Pitch Spacing:9.5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 10AWG; Pitch Spacing:9.5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6660
Product Name Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Camdenboss
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2222.5 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Disconnect terminal block for test and measurement - 2002-1771/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers