Camden Electronics Ltd. Pluggable Terminal Block, Header, 5 Mm Rohs Compliant Camdenboss CTB9350/8A

Description
Pluggable Terminal Block, Header, 5 mm RoHS Compliant: Yes
Description
Pluggable Terminal Block, Header, 5 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pluggable Terminal Block, Header, 5 mm from Camdenboss is designed for PCB mounting and is RoHS compliant. This terminal block features a male horizontal configuration and is available in various pole configurations, accommodating up to 24 poles. The lengths of the terminal blocks vary, providing flexibility for different applications. The product is suitable for interconnection in electronic circuits, making it a practical choice for engineers looking for reliable and compliant terminal solutions.

Datasheet Summary
Powered by GS/AI

The Pluggable Terminal Block, Header, 5 mm from Camdenboss is designed for PCB mounting and is RoHS compliant. This terminal block features a male horizontal configuration and is available in various pole configurations, accommodating up to 24 poles. The lengths of the terminal blocks vary, providing flexibility for different applications. The product is suitable for interconnection in electronic circuits, making it a practical choice for engineers looking for reliable and compliant terminal solutions.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Block, Header, 5 Mm Rohs Compliant Camdenboss - 68C9108 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, Header, 5 Mm Rohs Compliant Camdenboss
68C9108
Pluggable Terminal Block, Header, 5 Mm Rohs Compliant Camdenboss 68C9108
Pluggable Terminal Block, Header, 5 mm RoHS Compliant: Yes

Pluggable Terminal Block, Header, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9108
Product Name Pluggable Terminal Block, Header, 5 Mm Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 7
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2869.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details