Camden Electronics Ltd. Pluggable Terminal Block, 4, 320 V, 12 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant Camdenboss CTB9208/4

Description
Pluggable Terminal Block, 4, 320 V, 12 A, 5.08 mm, 30 AWG, 12 AWG RoHS Compliant: Yes
Description
Pluggable Terminal Block, 4, 320 V, 12 A, 5.08 mm, 30 AWG, 12 AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pluggable Terminal Block, part number 24R5928, is designed for use in various electrical applications. It features a 5.08 mm pitch and supports wire sizes from 30 AWG to 12 AWG. The terminal block is rated for a maximum voltage of 320 V and a current of 12 A, making it suitable for a range of power distribution tasks. It is constructed from UL94-V0 flame retardant PA material, ensuring safety and durability in high-temperature environments. The product includes rising clamp terminals that accommodate solid and stranded cables, and it is equipped with captive screws to prevent loss during installation. The terminal block is RoHS compliant, indicating it meets environmental standards for hazardous substances. This product is ideal for engineers seeking reliable and efficient interconnection solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Pluggable Terminal Block, part number 24R5928, is designed for use in various electrical applications. It features a 5.08 mm pitch and supports wire sizes from 30 AWG to 12 AWG. The terminal block is rated for a maximum voltage of 320 V and a current of 12 A, making it suitable for a range of power distribution tasks. It is constructed from UL94-V0 flame retardant PA material, ensuring safety and durability in high-temperature environments. The product includes rising clamp terminals that accommodate solid and stranded cables, and it is equipped with captive screws to prevent loss during installation. The terminal block is RoHS compliant, indicating it meets environmental standards for hazardous substances. This product is ideal for engineers seeking reliable and efficient interconnection solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Block, 4, 320 V, 12 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant Camdenboss - 24R5928 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 4, 320 V, 12 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant Camdenboss
24R5928
Pluggable Terminal Block, 4, 320 V, 12 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant Camdenboss 24R5928
Pluggable Terminal Block, 4, 320 V, 12 A, 5.08 mm, 30 AWG, 12 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 4, 320 V, 12 A, 5.08 mm, 30 AWG, 12 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24R5928
Product Name Pluggable Terminal Block, 4, 320 V, 12 A, 5.08 Mm, 30 Awg, 12 Awg Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2220.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details