Camden Electronics Ltd. Terminal Block, Pcb, 3 Position, 30-12Awg; Pitch Spacing Camdenboss CTB9200/3A

Description
TERMINAL BLOCK, PCB, 3 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 3 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 30-12Awg; Pitch Spacing Camdenboss - 68C9082 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 30-12Awg; Pitch Spacing Camdenboss
68C9082
Terminal Block, Pcb, 3 Position, 30-12Awg; Pitch Spacing Camdenboss 68C9082
TERMINAL BLOCK, PCB, 3 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9082
Product Name Terminal Block, Pcb, 3 Position, 30-12Awg; Pitch Spacing Camdenboss
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago - 32AK4752 - Newark, An Avnet Company
Specs
Voltage Rating 450 volts
Current Rating 32 amps
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details