Camden Electronics Ltd. Terminal Block, Plug-In, 12 Position, 30-12Awg; Pitch Spacing Camdenboss CTB9200/12A

Description
TERMINAL BLOCK, PLUG-IN, 12 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUG-IN, 12 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Plug-In, 12 Position, 30-12Awg; Pitch Spacing Camdenboss - 68C9080 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug-In, 12 Position, 30-12Awg; Pitch Spacing Camdenboss
68C9080
Terminal Block, Plug-In, 12 Position, 30-12Awg; Pitch Spacing Camdenboss 68C9080
TERMINAL BLOCK, PLUG-IN, 12 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG-IN, 12 POSITION, 30-12AWG; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9080
Product Name Terminal Block, Plug-In, 12 Position, 30-12Awg; Pitch Spacing Camdenboss
North American 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers