Camden Electronics Ltd. Terminal Block, Pluggable, 10Pos; No. Of Positions Camdenboss CTB9200/10FL

Description
TERMINAL BLOCK, PLUGGABLE, 10POS; No. of Positions:10Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Fuse Size Held:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 10POS; No. of Positions:10Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Fuse Size Held:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10Pos; No. Of Positions Camdenboss - 87W9317 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos; No. Of Positions Camdenboss
87W9317
Terminal Block, Pluggable, 10Pos; No. Of Positions Camdenboss 87W9317
TERMINAL BLOCK, PLUGGABLE, 10POS; No. of Positions:10Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Fuse Size Held:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS; No. of Positions:10Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:320V; Fuse Size Held:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87W9317
Product Name Terminal Block, Pluggable, 10Pos; No. Of Positions Camdenboss
Voltage Rating 320 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.066 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Through terminal block - 2002-2431 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details