Camden Electronics Ltd. Terminal Block, Wire To Brd, 4Pos; Product Range Camdenboss CTB5202/4

Description
TERMINAL BLOCK, WIRE TO BRD, 4POS; Product Range:CTB5202 Series; No. of Contacts:4Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 4POS; Product Range:CTB5202 Series; No. of Contacts:4Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 4Pos; Product Range Camdenboss - 24R5907 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 4Pos; Product Range Camdenboss
24R5907
Terminal Block, Wire To Brd, 4Pos; Product Range Camdenboss 24R5907
TERMINAL BLOCK, WIRE TO BRD, 4POS; Product Range:CTB5202 Series; No. of Contacts:4Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 4POS; Product Range:CTB5202 Series; No. of Contacts:4Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24R5907
Product Name Terminal Block, Wire To Brd, 4Pos; Product Range Camdenboss
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Y/T splitter - EBC113 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 to 300 volts
Current Rating 4.0 amps
View Details
4 suppliers