Camden Electronics Ltd. Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss CTB3051/2BK

Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss - 68C9065 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss
68C9065
Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss 68C9065
TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:1mm²; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C9065
Product Name Terminal Block, Pcb, 2 Position; Pitch Spacing Camdenboss
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.11 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2432 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details