Camden Electronics Ltd. Tb, Wire To Brd, 2Ways, 16Awg Rohs Compliant Camdenboss CSTBP762V/2

Description
TB, WIRE TO BRD, 2WAYS, 16AWG ROHS COMPLIANT: YES
Description
TB, WIRE TO BRD, 2WAYS, 16AWG ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a wire-to-board connector terminal block, specifically designed with two ways and compatible with 16 AWG wire. It is compliant with RoHS regulations, ensuring it meets environmental standards. The terminal block features a screwless design for easy installation and can be broken down to the desired number of poles. It offers guided pin alignment and supports both vertical and horizontal cable entry options. Constructed from UL94-V0 rated PA66 material, it has a temperature operating range of -40°C to +115°C. The connector is rated for 10A at 300V, with an insulation resistance of 500M,Ѷ at DC500V and an insulation withstand voltage of AC2500V for one minute. The recommended PCB hole size for installation is 1.2mm. This product is suitable for applications requiring reliable and efficient wire connections on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The product is a wire-to-board connector terminal block, specifically designed with two ways and compatible with 16 AWG wire. It is compliant with RoHS regulations, ensuring it meets environmental standards. The terminal block features a screwless design for easy installation and can be broken down to the desired number of poles. It offers guided pin alignment and supports both vertical and horizontal cable entry options. Constructed from UL94-V0 rated PA66 material, it has a temperature operating range of -40°C to +115°C. The connector is rated for 10A at 300V, with an insulation resistance of 500M,Ѷ at DC500V and an insulation withstand voltage of AC2500V for one minute. The recommended PCB hole size for installation is 1.2mm. This product is suitable for applications requiring reliable and efficient wire connections on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Ways, 16Awg Rohs Compliant Camdenboss - 66AH5441 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Ways, 16Awg Rohs Compliant Camdenboss
66AH5441
Tb, Wire To Brd, 2Ways, 16Awg Rohs Compliant Camdenboss 66AH5441
TB, WIRE TO BRD, 2WAYS, 16AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, 2WAYS, 16AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 66AH5441
Product Name Tb, Wire To Brd, 2Ways, 16Awg Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1711/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers