Camden Electronics Ltd. Switch, 0.05A, 12Vdc, R/a, 8Mm; Product Range Camdenboss CST06S08H

Description
SWITCH, 0.05A, 12VDC, R/A, 8MM; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm;RoHS Compliant: Yes
Datasheet
Description
SWITCH, 0.05A, 12VDC, R/A, 8MM; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, 0.05A, 12Vdc, R/a, 8Mm; Product Range Camdenboss - 99W2570 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 0.05A, 12Vdc, R/a, 8Mm; Product Range Camdenboss
99W2570
Switch, 0.05A, 12Vdc, R/a, 8Mm; Product Range Camdenboss 99W2570
SWITCH, 0.05A, 12VDC, R/A, 8MM; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm;RoHS Compliant: Yes

SWITCH, 0.05A, 12VDC, R/A, 8MM; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x W):6mm x 6mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 99W2570
Product Name Switch, 0.05A, 12Vdc, R/a, 8Mm; Product Range Camdenboss
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4297-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers