Camden Electronics Ltd. Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss CSACST003

Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:75mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:75mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss - 36X2493 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
36X2493
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss 36X2493
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:75mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:75mm; External Depth - Metric:125mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 36X2493
Product Name Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
Length 1.97 inch (50 mm)
Width 2.95 inch (75 mm)
Depth 4.92 inch (125 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details