Camden Electronics Ltd. Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss CNMB/5/2

Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:88mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:88mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss - 76R0224 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
76R0224
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss 76R0224
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:88mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:88mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 76R0224
Product Name Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
Length 3.54 inch (90 mm)
Width 3.46 inch (88 mm)
Depth 2.28 inch (58 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Case With Corner Guard - MCG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.69 to 12.44 inch (246 to 316 mm)
View Details