Camden Electronics Ltd. Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss CNMB/4ST/2

Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:71mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:71mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Din Rail Enclosure, part number 76R0214, features a modular design that allows for easy assembly and customization. It is constructed from light grey UL94-V0 flame retardant polycarbonate and is suitable for mounting on a 35mm DIN rail or directly onto a flat surface. The enclosure can accommodate up to three horizontal PCBs or two vertical PCBs, providing flexibility for various applications. It includes options for snap-fit terminal covers that offer IP20 finger protection, and various top cover styles are available, including solid, vented, and extended wall options. The enclosure is designed for easy customization, with additional colors and EMC shielding available upon request. The front panel is suitable for screen printing, and the recessed solid top can accommodate labels and membranes. This enclosure is ideal for engineers looking for a reliable and adaptable solution for housing PCBs in a DIN rail setup.

Datasheet Summary
Powered by GS/AI

The Din Rail Enclosure, part number 76R0214, features a modular design that allows for easy assembly and customization. It is constructed from light grey UL94-V0 flame retardant polycarbonate and is suitable for mounting on a 35mm DIN rail or directly onto a flat surface. The enclosure can accommodate up to three horizontal PCBs or two vertical PCBs, providing flexibility for various applications. It includes options for snap-fit terminal covers that offer IP20 finger protection, and various top cover styles are available, including solid, vented, and extended wall options. The enclosure is designed for easy customization, with additional colors and EMC shielding available upon request. The front panel is suitable for screen printing, and the recessed solid top can accommodate labels and membranes. This enclosure is ideal for engineers looking for a reliable and adaptable solution for housing PCBs in a DIN rail setup.

Suppliers

Company
Product
Description
Supplier Links
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss - 76R0214 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
76R0214
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss 76R0214
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:71mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:71mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 76R0214
Product Name Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
Length 3.54 inch (90 mm)
Width 2.8 inch (71 mm)
Depth 2.28 inch (58 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details