Camden Electronics Ltd. Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss CNMB/4/2

Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:71mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:71mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Din Rail Enclosure, part number 76R0213, features a modular design that allows for easy assembly and customization. It is constructed from light grey UL94-V0 flame retardant polycarbonate, ensuring durability and safety. The enclosure can accommodate up to three PCBs horizontally or two vertically, making it versatile for various applications. It is designed to fit standard 35mm DIN rails or can be mounted directly to a flat surface. The enclosure includes options for snap-fit terminal covers for IP20 finger protection and offers various top cover styles, including solid, vented, and extended wall options. Customization is possible with different colors and EMC shielding available upon request. The front panel is suitable for screen printing and can accommodate labels and membranes.

Datasheet Summary
Powered by GS/AI

The Din Rail Enclosure, part number 76R0213, features a modular design that allows for easy assembly and customization. It is constructed from light grey UL94-V0 flame retardant polycarbonate, ensuring durability and safety. The enclosure can accommodate up to three PCBs horizontally or two vertically, making it versatile for various applications. It is designed to fit standard 35mm DIN rails or can be mounted directly to a flat surface. The enclosure includes options for snap-fit terminal covers for IP20 finger protection and offers various top cover styles, including solid, vented, and extended wall options. Customization is possible with different colors and EMC shielding available upon request. The front panel is suitable for screen printing and can accommodate labels and membranes.

Suppliers

Company
Product
Description
Supplier Links
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss - 76R0213 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
76R0213
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss 76R0213
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:71mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:71mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 76R0213
Product Name Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
Length 3.54 inch (90 mm)
Width 2.8 inch (71 mm)
Depth 2.28 inch (58 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers