Camden Electronics Ltd. Din Rail Enclosure Kit, Pc, Grey; Enclosure Type Camdenboss CNMB/3/KIT

Description
DIN RAIL ENCLOSURE KIT, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
DIN RAIL ENCLOSURE KIT, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Enclosure Kit, Pc, Grey; Enclosure Type Camdenboss - 76R0196 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure Kit, Pc, Grey; Enclosure Type Camdenboss
76R0196
Din Rail Enclosure Kit, Pc, Grey; Enclosure Type Camdenboss 76R0196
DIN RAIL ENCLOSURE KIT, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DIN RAIL ENCLOSURE KIT, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 76R0196
Product Name Din Rail Enclosure Kit, Pc, Grey; Enclosure Type Camdenboss
Length 3.54 inch (90 mm)
Width 2.09 inch (53 mm)
Depth 2.28 inch (58 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers