Camden Electronics Ltd. Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss CNMB/3/2

Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss - 76R0202 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
76R0202
Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss 76R0202
DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

DIN RAIL ENCLOSURE, PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:53mm; External Depth - Metric:58mm; IP Rating:IP20; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 76R0202
Product Name Din Rail Enclosure, Pc, Grey; Enclosure Type Camdenboss
Length 3.54 inch (90 mm)
Width 2.09 inch (53 mm)
Depth 2.28 inch (58 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
6 suppliers