Camden Electronics Ltd. Console Box, Metal, 140X200X80Mm Rohs Compliant Camdenboss CMCB00002

Description
CONSOLE BOX, METAL, 140X200X80MM ROHS COMPLIANT: YES
Description
CONSOLE BOX, METAL, 140X200X80MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Console Box is a metal enclosure measuring 140mm in length, 200mm in depth, and 80mm in height. It is constructed from 1mm thick steel with an epoxy finish, providing durability and protection for internal components. The front and rear panels are made from natural anodised aluminium, enhancing both aesthetics and functionality. This enclosure includes four non-slip feet for stability and features two removable side plates that allow for easy mounting of PCBs and trays. The design is customizable, making it suitable for various applications. The product is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Console Box is a metal enclosure measuring 140mm in length, 200mm in depth, and 80mm in height. It is constructed from 1mm thick steel with an epoxy finish, providing durability and protection for internal components. The front and rear panels are made from natural anodised aluminium, enhancing both aesthetics and functionality. This enclosure includes four non-slip feet for stability and features two removable side plates that allow for easy mounting of PCBs and trays. The design is customizable, making it suitable for various applications. The product is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Console Box, Metal, 140X200X80Mm Rohs Compliant Camdenboss - 12AJ8287 - Newark, An Avnet Company
Chicago, IL, United States
Console Box, Metal, 140X200X80Mm Rohs Compliant Camdenboss
12AJ8287
Console Box, Metal, 140X200X80Mm Rohs Compliant Camdenboss 12AJ8287
CONSOLE BOX, METAL, 140X200X80MM ROHS COMPLIANT: YES

CONSOLE BOX, METAL, 140X200X80MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 12AJ8287
Product Name Console Box, Metal, 140X200X80Mm Rohs Compliant Camdenboss
Type Console Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBUBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832122 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details