Camden Electronics Ltd. Terminal Block, Power Distribution, 2Pos; Product Range Camdenboss CHTB4/2N

Description
TERMINAL BLOCK, POWER DISTRIBUTION, 2POS; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:11.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, POWER DISTRIBUTION, 2POS; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:11.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Power Distribution, 2Pos; Product Range Camdenboss - 90W4332 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Power Distribution, 2Pos; Product Range Camdenboss
90W4332
Terminal Block, Power Distribution, 2Pos; Product Range Camdenboss 90W4332
TERMINAL BLOCK, POWER DISTRIBUTION, 2POS; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:11.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; RoHS Compliant: Yes

TERMINAL BLOCK, POWER DISTRIBUTION, 2POS; Product Range:CHTB/N Series; No. of Contacts:2Contacts; Pitch Spacing:11.5mm; Connector Type:Terminal Block; Connector Mounting:Surface Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90W4332
Product Name Terminal Block, Power Distribution, 2Pos; Product Range Camdenboss
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - 1380 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers