Camden Electronics Ltd. Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss CHHMC02BK

Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:34.01mm; External Width - Metric:80mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:34.01mm; External Width - Metric:80mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss - 24M0746 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss
24M0746
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss 24M0746
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:34.01mm; External Width - Metric:80mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:34.01mm; External Width - Metric:80mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M0746
Product Name Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.34 inch (34.01 mm)
Width 3.15 inch (80 mm)
Depth 5.71 inch (145 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers