Camden Electronics Ltd. Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss CHH666NBK

Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP62; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP62; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss - 05X9700 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss
05X9700
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss 05X9700
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP62; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP62; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05X9700
Product Name Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.38 inch (35 mm)
Width 4.72 inch (120 mm)
Depth 7.87 inch (200 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers