Camden Electronics Ltd. Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss CHH623BLK

Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP62; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP62; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss - 05X9655 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss
05X9655
Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss 05X9655
HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP62; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:19.99mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP62; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05X9655
Product Name Handheld Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 0.7870 inch (19.99 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers