Camden Electronics Ltd. Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss CHDX6-227

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:70mm; External Width - Metric:80mm; External Depth - Metric:250mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:70mm; External Width - Metric:80mm; External Depth - Metric:250mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Camdenboss multipurpose enclosure (part number 50AC9134) is constructed from high-quality polycarbonate and features a grey finish. It has external dimensions of 250mm in length, 80mm in width, and 70mm in height. The enclosure is designed to provide robust protection with an IP67 rating, making it suitable for applications requiring water and dust resistance. It is also IK08 impact tested, ensuring durability against mechanical impacts. The enclosure includes a screw-type lid with a knock-out base for easy access and installation, and it comes with PCB pillars for secure mounting of printed circuit boards. A gasket is supplied to enhance sealing, and captive polyamide screws are included for assembly. This enclosure can be mounted directly to walls or used with optional mounting brackets.

Datasheet Summary
Powered by GS/AI

The Camdenboss multipurpose enclosure (part number 50AC9134) is constructed from high-quality polycarbonate and features a grey finish. It has external dimensions of 250mm in length, 80mm in width, and 70mm in height. The enclosure is designed to provide robust protection with an IP67 rating, making it suitable for applications requiring water and dust resistance. It is also IK08 impact tested, ensuring durability against mechanical impacts. The enclosure includes a screw-type lid with a knock-out base for easy access and installation, and it comes with PCB pillars for secure mounting of printed circuit boards. A gasket is supplied to enhance sealing, and captive polyamide screws are included for assembly. This enclosure can be mounted directly to walls or used with optional mounting brackets.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss - 50AC9134 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss
50AC9134
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss 50AC9134
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:70mm; External Width - Metric:80mm; External Depth - Metric:250mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:70mm; External Width - Metric:80mm; External Depth - Metric:250mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC9134
Product Name Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss
Length 2.76 inch (70 mm)
Width 3.15 inch (80 mm)
Depth 9.84 inch (250 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details