Camden Electronics Ltd. Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss CHDX6-223

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:70mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:70mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss - 50AC9126 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss
50AC9126
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss 50AC9126
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:70mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:70mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC9126
Product Name Enclosure, Multipurpose, Pc, Grey; Enclosure Type Camdenboss
Length 2.76 inch (70 mm)
Width 3.15 inch (80 mm)
Depth 5.12 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers