Camden Electronics Ltd. Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss CFTBN/2

Description
TERMINAL BLOCK, FUSED, 2POS; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss - 68C8320 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss
68C8320
Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss 68C8320
TERMINAL BLOCK, FUSED, 2POS; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS; No. of Positions:2Ways; Wire Size (AWG):-; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:450V; Fuse Size Held:5mm x 20mm; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 68C8320
Product Name Terminal Block, Fused, 2Pos; No. Of Positions Camdenboss
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.111 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2000-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details