Camden Electronics Ltd. Enclosure, Ip62, Multipurpose, 37 Mm, 160 Mm, 102 Mm, Aluminium, Grey Rohs Compliant Camdenboss CEAREPG03

Description
Enclosure, IP62, Multipurpose, 37 mm, 160 mm, 102 mm, Aluminium, Grey RoHS Compliant: Yes
Description
Enclosure, IP62, Multipurpose, 37 mm, 160 mm, 102 mm, Aluminium, Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Camdenboss enclosure is an extruded aluminium box designed for multipurpose applications, measuring 160 mm in length, 102 mm in width, and 37 mm in height. It features an IP62 protection rating, making it suitable for environments where dust and water exposure are limited. The enclosure includes integral PCB mounting rails and is equipped with plastic end caps that are secured with four M3 screws, enhancing its structural integrity. The product is available in a light grey color and is RoHS compliant. Optional accessories include a neoprene gasket for improved sealing to achieve an IP65 rating, which is beneficial for outdoor applications. This enclosure is ideal for use in handheld industrial testing equipment, wireless diagnostic devices, and portable industrial sensors and controls.

Datasheet Summary
Powered by GS/AI

The Camdenboss enclosure is an extruded aluminium box designed for multipurpose applications, measuring 160 mm in length, 102 mm in width, and 37 mm in height. It features an IP62 protection rating, making it suitable for environments where dust and water exposure are limited. The enclosure includes integral PCB mounting rails and is equipped with plastic end caps that are secured with four M3 screws, enhancing its structural integrity. The product is available in a light grey color and is RoHS compliant. Optional accessories include a neoprene gasket for improved sealing to achieve an IP65 rating, which is beneficial for outdoor applications. This enclosure is ideal for use in handheld industrial testing equipment, wireless diagnostic devices, and portable industrial sensors and controls.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip62, Multipurpose, 37 Mm, 160 Mm, 102 Mm, Aluminium, Grey Rohs Compliant Camdenboss - 39X0092 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip62, Multipurpose, 37 Mm, 160 Mm, 102 Mm, Aluminium, Grey Rohs Compliant Camdenboss
39X0092
Enclosure, Ip62, Multipurpose, 37 Mm, 160 Mm, 102 Mm, Aluminium, Grey Rohs Compliant Camdenboss 39X0092
Enclosure, IP62, Multipurpose, 37 mm, 160 mm, 102 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, IP62, Multipurpose, 37 mm, 160 mm, 102 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39X0092
Product Name Enclosure, Ip62, Multipurpose, 37 Mm, 160 Mm, 102 Mm, Aluminium, Grey Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details