Camden Electronics Ltd. Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss CEAREPB05

Description
HANDHELD ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:46.99mm; External Width - Metric:122mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:46.99mm; External Width - Metric:122mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss - 39X0088 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss
39X0088
Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss 39X0088
HANDHELD ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:46.99mm; External Width - Metric:122mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:46.99mm; External Width - Metric:122mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39X0088
Product Name Handheld Enclosure, Aluminium, Black; Enclosure Type Camdenboss
Length 1.85 inch (46.99 mm)
Width 4.8 inch (122 mm)
Depth 7.48 inch (190 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers