Camden Electronics Ltd. Enclosure, Instrument, Abs, Grey; Enclosure Type Camdenboss CDIC00006

Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:120mm; External Width - Metric:350mm; External Depth - Metric:260mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; ExternalRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:120mm; External Width - Metric:350mm; External Depth - Metric:260mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Grey; Enclosure Type Camdenboss - 36AJ8491 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Grey; Enclosure Type Camdenboss
36AJ8491
Enclosure, Instrument, Abs, Grey; Enclosure Type Camdenboss 36AJ8491
ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:120mm; External Width - Metric:350mm; External Depth - Metric:260mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; ExternalRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:120mm; External Width - Metric:350mm; External Depth - Metric:260mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 36AJ8491
Product Name Enclosure, Instrument, Abs, Grey; Enclosure Type Camdenboss
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details