Camden Electronics Ltd. Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss CDIC00005

Description
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:300mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:300mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss - 55X2690 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss
55X2690
Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss 55X2690
INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:300mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ABS, GREY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:300mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55X2690
Product Name Instrument Enclosure, Abs, Grey; Enclosure Type Camdenboss
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
TK Series Enclosures - 111-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers