Camden Electronics Ltd. Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss CCV2C/CI

Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:5.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:5.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss - 22AC4346 - Newark, An Avnet Company
Chicago, IL, United States
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
22AC4346
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss 22AC4346
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:5.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:5.7mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4346
Product Name Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5745172-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85825110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details