Camden Electronics Ltd. Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss CCV2C/CE

Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:4.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:4.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss - 22AC4343 - Newark, An Avnet Company
Chicago, IL, United States
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
22AC4343
Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss 22AC4343
CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:4.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CLAMP SET, 5.7-6.7MM; Connector Shell Size:-; Cable Diameter Max:4.1mm; Strain Relief Material:-; Product Range:CamCirc; For Use With:CamCirc Cable Mount Plugs & Receptacles; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22AC4343
Product Name Clamp Set, 5.7-6.7Mm; Connector Shell Size Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70075258 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details
2 suppliers
Strain Relief Liquid Tight Flex - 85820210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Connector Strain Relief - 206358-6 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers