Camden Electronics Ltd. Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss CCTTSS210

Description
SWITCH, SELECTOR, METAL, 2 POS; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, METAL, 2 POS; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss - 88T2925 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss
88T2925
Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss 88T2925
SWITCH, SELECTOR, METAL, 2 POS; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, SELECTOR, METAL, 2 POS; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:400V; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 88T2925
Product Name Switch, Selector, Metal, 2 Pos; No. Of Switch Positions Camdenboss
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switch Heads - 2383940 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details