Camden Electronics Ltd. Stackable Booster, Grn, Rpi B+ & Relay+; For Use With Camdenboss CBRPP-RPB-GRN

Description
STACKABLE BOOSTER, GRN, RPI B+ & RELAY+; For Use With:Raspberry Pi Model B+ & PiFace Relay+ Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:-; Body Colour:Green; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STACKABLE BOOSTER, GRN, RPI B+ & RELAY+; For Use With:Raspberry Pi Model B+ & PiFace Relay+ Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:-; Body Colour:Green; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Booster, Grn, Rpi B+ & Relay+; For Use With Camdenboss - 31Y0695 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Booster, Grn, Rpi B+ & Relay+; For Use With Camdenboss
31Y0695
Stackable Booster, Grn, Rpi B+ & Relay+; For Use With Camdenboss 31Y0695
STACKABLE BOOSTER, GRN, RPI B+ & RELAY+; For Use With:Raspberry Pi Model B+ & PiFace Relay+ Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:-; Body Colour:Green; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

STACKABLE BOOSTER, GRN, RPI B+ & RELAY+; For Use With:Raspberry Pi Model B+ & PiFace Relay+ Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:-; Body Colour:Green; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 31Y0695
Product Name Stackable Booster, Grn, Rpi B+ & Relay+; For Use With Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2566 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details