Camden Electronics Ltd. Piface Enclosure, Hips, Black; For Use With Camdenboss CBRPH-BLK

Description
PIFACE ENCLOSURE, HIPS, BLACK; For Use With:Raspberry Pi-Face Control & Display Board; External Height:-; External Width:-; External Depth:-; Enclosure Material:Polystyrene ; Body Color:Black; Product Range:-; Accessory Type:EnclosureRoHS Compliant: NA
Description
PIFACE ENCLOSURE, HIPS, BLACK; For Use With:Raspberry Pi-Face Control & Display Board; External Height:-; External Width:-; External Depth:-; Enclosure Material:Polystyrene ; Body Color:Black; Product Range:-; Accessory Type:EnclosureRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Piface Enclosure, Hips, Black; For Use With Camdenboss - 06X4931 - Newark, An Avnet Company
Chicago, IL, United States
Piface Enclosure, Hips, Black; For Use With Camdenboss
06X4931
Piface Enclosure, Hips, Black; For Use With Camdenboss 06X4931
PIFACE ENCLOSURE, HIPS, BLACK; For Use With:Raspberry Pi-Face Control & Display Board; External Height:-; External Width:-; External Depth:-; Enclosure Material:Polystyrene ; Body Color:Black; Product Range:-; Accessory Type:EnclosureRoHS Compliant: NA

PIFACE ENCLOSURE, HIPS, BLACK; For Use With:Raspberry Pi-Face Control & Display Board; External Height:-; External Width:-; External Depth:-; Enclosure Material:Polystyrene; Body Color:Black; Product Range:-; Accessory Type:EnclosureRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X4931
Product Name Piface Enclosure, Hips, Black; For Use With Camdenboss
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
TK Series Enclosures - 120-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers