Camden Electronics Ltd. Pi Camera Enclosure, Hips, Clear; For Use With Camdenboss CBRPC-CLR

Description
PI CAMERA ENCLOSURE, HIPS, CLEAR; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene ; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet
Description
PI CAMERA ENCLOSURE, HIPS, CLEAR; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene ; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pi Camera Enclosure, Hips, Clear; For Use With Camdenboss - 11X2870 - Newark, An Avnet Company
Chicago, IL, United States
Pi Camera Enclosure, Hips, Clear; For Use With Camdenboss
11X2870
Pi Camera Enclosure, Hips, Clear; For Use With Camdenboss 11X2870
PI CAMERA ENCLOSURE, HIPS, CLEAR; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene ; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

PI CAMERA ENCLOSURE, HIPS, CLEAR; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 11X2870
Product Name Pi Camera Enclosure, Hips, Clear; For Use With Camdenboss
Length 1.59 inch (40.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details