Camden Electronics Ltd. Arduino Uno Enclosure, Hips, Clear; For Use With Camdenboss CBARD-CLR

Description
ARDUINO UNO ENCLOSURE, HIPS, CLEAR; For Use With:Arduino Uno Board; External Height:44mm; External Width:57.3mm; External Depth:94.9mm; Enclosure Material:Polystyrene ; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Description
ARDUINO UNO ENCLOSURE, HIPS, CLEAR; For Use With:Arduino Uno Board; External Height:44mm; External Width:57.3mm; External Depth:94.9mm; Enclosure Material:Polystyrene ; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Arduino Uno Enclosure (part number 11X2869) is designed specifically to house the Arduino Uno and Ethernet shield, utilizing clip-in grooves for easy assembly without the need for screws. The enclosure features pre-cut openings, eliminating the need for modifications. It is constructed from high-impact polystyrene (HIPS) with a thickness of 3mm, providing durability while maintaining a crystal-clear appearance. The enclosure is supplied with rubber feet for stability and has a gloss finish. Its external dimensions are 44mm in height, 57.3mm in width, and 94.9mm in depth, making it a compact solution for protecting Arduino projects.

Datasheet Summary
Powered by GS/AI

The Arduino Uno Enclosure (part number 11X2869) is designed specifically to house the Arduino Uno and Ethernet shield, utilizing clip-in grooves for easy assembly without the need for screws. The enclosure features pre-cut openings, eliminating the need for modifications. It is constructed from high-impact polystyrene (HIPS) with a thickness of 3mm, providing durability while maintaining a crystal-clear appearance. The enclosure is supplied with rubber feet for stability and has a gloss finish. Its external dimensions are 44mm in height, 57.3mm in width, and 94.9mm in depth, making it a compact solution for protecting Arduino projects.

Suppliers

Company
Product
Description
Supplier Links
Arduino Uno Enclosure, Hips, Clear; For Use With Camdenboss - 11X2869 - Newark, An Avnet Company
Chicago, IL, United States
Arduino Uno Enclosure, Hips, Clear; For Use With Camdenboss
11X2869
Arduino Uno Enclosure, Hips, Clear; For Use With Camdenboss 11X2869
ARDUINO UNO ENCLOSURE, HIPS, CLEAR; For Use With:Arduino Uno Board; External Height:44mm; External Width:57.3mm; External Depth:94.9mm; Enclosure Material:Polystyrene ; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

ARDUINO UNO ENCLOSURE, HIPS, CLEAR; For Use With:Arduino Uno Board; External Height:44mm; External Width:57.3mm; External Depth:94.9mm; Enclosure Material:Polystyrene; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 11X2869
Product Name Arduino Uno Enclosure, Hips, Clear; For Use With Camdenboss
Length 1.73 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Desktop Enclosures - 4938599 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
View Details