Camden Electronics Ltd. Panel, Blank, Vented, 1U; Panel Type Camdenboss CAX19VPA1

Description
PANEL, BLANK, VENTED, 1U; Panel Type:Ventilation Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:-; External Height - Metric:43.6mm; External Width - Metric:482.6mm; External Height - Imperial:1.72";RoHS Compliant: Yes
Datasheet
Description
PANEL, BLANK, VENTED, 1U; Panel Type:Ventilation Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:-; External Height - Metric:43.6mm; External Width - Metric:482.6mm; External Height - Imperial:1.72";RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Blank, Vented, 1U; Panel Type Camdenboss - 23M8794 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Blank, Vented, 1U; Panel Type Camdenboss
23M8794
Panel, Blank, Vented, 1U; Panel Type Camdenboss 23M8794
PANEL, BLANK, VENTED, 1U; Panel Type:Ventilation Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:-; External Height - Metric:43.6mm; External Width - Metric:482.6mm; External Height - Imperial:1.72";RoHS Compliant: Yes

PANEL, BLANK, VENTED, 1U; Panel Type:Ventilation Panel; Rack U Height:1U; Panel Material:Aluminium; Body Colour:Grey; For Use With:-; External Height - Metric:43.6mm; External Width - Metric:482.6mm; External Height - Imperial:1.72";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 23M8794
Product Name Panel, Blank, Vented, 1U; Panel Type Camdenboss
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with sliding panels - SRE2C-GE870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2387216 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 18.9 inch (480 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details