Camden Electronics Ltd. Case, 19, Silver, 3U; Rack U Height Camdenboss C19G3263S

Description
CASE, 19", SILVER, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:263mm; External Height - Imperial:5.22"; RoHS Compliant: Yes
Datasheet
Description
CASE, 19", SILVER, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:263mm; External Height - Imperial:5.22"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Silver, 3U; Rack U Height Camdenboss - 31M0705 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Silver, 3U; Rack U Height Camdenboss
31M0705
Case, 19, Silver, 3U; Rack U Height Camdenboss 31M0705
CASE, 19", SILVER, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:263mm; External Height - Imperial:5.22"; RoHS Compliant: Yes

CASE, 19", SILVER, 3U; Rack U Height:3U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:132.5mm; External Width - Metric:482.6mm; External Depth - Metric:263mm; External Height - Imperial:5.22"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 31M0705
Product Name Case, 19, Silver, 3U; Rack U Height Camdenboss
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ADD-4401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details