Camden Electronics Ltd. Case, 19, Silver, 2U; Rack U Height Camdenboss C19G2363S

Description
CASE, 19", SILVER, 2U; Rack U Height:2U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:3.47"; RoHS Compliant: Yes
Datasheet
Description
CASE, 19", SILVER, 2U; Rack U Height:2U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:3.47"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Silver, 2U; Rack U Height Camdenboss - 31M0704 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Silver, 2U; Rack U Height Camdenboss
31M0704
Case, 19, Silver, 2U; Rack U Height Camdenboss 31M0704
CASE, 19", SILVER, 2U; Rack U Height:2U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:3.47"; RoHS Compliant: Yes

CASE, 19", SILVER, 2U; Rack U Height:2U; Enclosure Material:Aluminium, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:3.47"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 31M0704
Product Name Case, 19, Silver, 2U; Rack U Height Camdenboss
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HDG-3002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details